IR3622MPBF
IR3622MPBF
Obsolete
Description:  IC REG CTRLR BUCK 32MLPQ
Manufacturer:  Infineon Technologies
Datasheet:   IR3622MPBF Datasheet
History Price: Obsolete
In Stock: 19800
IR3622MPBF vs IR3567AMGB03TRP
Series
-
-
Packaging
Bag
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
PWM
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
2
8
Output Phases
2
6
Voltage - Supply (Vcc/Vdd)
7.5V ~ 14.5V
3.3V
Frequency - Switching
200kHz ~ 600kHz
200kHz ~ 2MHz
Duty Cycle (Max)
84%
-
Synchronous Rectifier
Yes
No
Clock Sync
Yes
No
Serial Interfaces
-
I2C, PMBus, SMBus
Control Features
Current Limit, Enable, Frequency Control, Power Good, Sequencing, Soft Start, Tracking
Enable, Power Good
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
56-VFQFN Exposed Pad
Supplier Device Package
32-MLPQ (5x5)
PG-VQFN-56-900