IR3621MTRPBF
IR3621MTRPBF
Obsolete
Description:  IC REG CTRLR BUCK 32MLPQ
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 26500
IR3621MTRPBF vs IR36021MTRPBF
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
PWM Signal
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
2
3
Output Phases
2
2
Voltage - Supply (Vcc/Vdd)
5.5V ~ 14.5V
3.3V
Frequency - Switching
200kHz ~ 500kHz
200kHz ~ 2MHz
Duty Cycle (Max)
86.5%
-
Synchronous Rectifier
Yes
-
Clock Sync
Yes
-
Serial Interfaces
-
I2C, PMBus
Control Features
Frequency Control, Power Good, Soft Start
Enable, Power Good
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
32-MLPQ (5x5)
32-MLPQ (5x5)