IR3590MTRPBF
IR3590MTRPBF
Obsolete
Description:  IC REG CTRLR BUCK I2C 40QFN
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 3300
IR3590MTRPBF vs IR3640MPBF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Output Type
PWM Signal
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
6
1
Output Phases
6
1
Voltage - Supply (Vcc/Vdd)
3.3V
4.5V ~ 5.5V
Frequency - Switching
200kHz ~ 2MHz
225kHz ~ 1.65MHz
Duty Cycle (Max)
-
92%
Synchronous Rectifier
-
Yes
Clock Sync
-
Yes
Serial Interfaces
I2C
-
Control Features
-
Current Limit, Enable, Frequency Control, Power Good, Sequencing, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
40-QFN (5x5)
20-MLPQ (3x4)