IR3590MTRPBF
IR3590MTRPBF
Obsolete
Description:  IC REG CTRLR BUCK I2C 40QFN
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 3300
IR3590MTRPBF vs IR3623MTRPBF
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
PWM Signal
PWM Signal
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
6
2
Output Phases
6
2
Voltage - Supply (Vcc/Vdd)
3.3V
8.5V ~ 14.5V
Frequency - Switching
200kHz ~ 2MHz
200kHz ~ 1.2MHz
Duty Cycle (Max)
-
85%
Synchronous Rectifier
-
-
Clock Sync
-
Yes
Serial Interfaces
I2C
-
Control Features
-
Current Limit, Enable, Frequency Control, Power Good, Sequencing, Soft Start, Tracking
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
40-QFN (5x5)
32-MLPQ (5x5)