IR3590MTRPBF
IR3590MTRPBF
Obsolete
Description:  IC REG CTRLR BUCK I2C 40QFN
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 3300
IR3590MTRPBF vs IR3595AMTRPBF
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Output Type
PWM Signal
-
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Number of Outputs
6
-
Output Phases
6
-
Voltage - Supply (Vcc/Vdd)
3.3V
-
Frequency - Switching
200kHz ~ 2MHz
-
Duty Cycle (Max)
-
-
Synchronous Rectifier
-
-
Clock Sync
-
-
Serial Interfaces
I2C
-
Control Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
56-VFQFN Exposed Pad
Supplier Device Package
40-QFN (5x5)
56-QFN (7x7)