Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Infineon Technologies IR3590MTRPBF
IR3590MTRPBF
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK I2C 40QFN
Manufacturer:
Infineon Technologies
Datasheet:
IR3590MTRPBF Datasheet
History Price: Obsolete
In Stock: 3300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IR3590MTRPBF vs IR3567AMQA04TRP
Part No
IR3590MTRPBF
IR3567AMQA04TRP
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
PWM Signal
PWM
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
6
8
Output Phases
6
6
Voltage - Supply (Vcc/Vdd)
3.3V
3.3V
Frequency - Switching
200kHz ~ 2MHz
200kHz ~ 2MHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
-
No
Clock Sync
-
No
Serial Interfaces
I2C
I2C, PMBus, SMBus
Control Features
-
Enable, Power Good
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
56-VFQFN Exposed Pad
Supplier Device Package
40-QFN (5x5)
PG-VQFN-56-900