IR3588MTRPBF
IR3588MTRPBF
Obsolete
Description:  IC REG CTRLR INTEL 2OUT 28QFN
Manufacturer:  Infineon Technologies
History Price: $1.89000
In Stock: 6600
IR3588MTRPBF vs IR3629MTRPBF
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Controller, Intel VR12.5, VR12.6
Controller, DDR
Voltage - Input
3.3V
4.5V ~ 14V
Number of Outputs
2
1
Voltage - Output
-
Adj to 0.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
12-VFDFN Exposed Pad
Supplier Device Package
28-QFN (4x4)
12-MLPD (3x4)