IR3570AMQA02TRP
IR3570AMQA02TRP
Obsolete
Description:  IC REG CTRLR INTEL 2OUT 40VQFN
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 21200
IR3570AMQA02TRP vs IR3831MTRPBF
Series
-
SupIRBuck
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Controller, Intel VR12, VR12.5, AMD SVI1, SVI2
Converter, DDR
Voltage - Input
3.3V
1.5V ~ 16V
Number of Outputs
2
1
Voltage - Output
-
0.6V ~ 14.4V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
15-PowerVQFN
Supplier Device Package
PG-VQFN-40-901
PQFN (5x6)