IR3567AMMS02TRP
IR3567AMMS02TRP
Obsolete
Description:  IC REG BUCK 56VQFN
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 16700
IR3567AMMS02TRP vs IR3621MPBF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Output Type
PWM
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
8
2
Output Phases
6
2
Voltage - Supply (Vcc/Vdd)
3.3V
5.5V ~ 14.5V
Frequency - Switching
200kHz ~ 2MHz
200kHz ~ 500kHz
Duty Cycle (Max)
-
86.5%
Synchronous Rectifier
No
Yes
Clock Sync
No
Yes
Serial Interfaces
I2C, PMBus, SMBus
-
Control Features
Enable, Power Good
Frequency Control, Power Good, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
PG-VQFN-56-900
32-MLPQ (5x5)