IR3567AMMS01TRP
IR3567AMMS01TRP
Obsolete
Description:  IC REG BUCK 56VQFN
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 35600
IR3567AMMS01TRP vs IR3567AMMS02TRP
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
PWM
PWM
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
8
8
Output Phases
6
6
Voltage - Supply (Vcc/Vdd)
3.3V
3.3V
Frequency - Switching
200kHz ~ 2MHz
200kHz ~ 2MHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
No
No
Clock Sync
No
No
Serial Interfaces
I2C, PMBus, SMBus
I2C, PMBus, SMBus
Control Features
Enable, Power Good
Enable, Power Good
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-VFQFN Exposed Pad
56-VFQFN Exposed Pad
Supplier Device Package
PG-VQFN-56-900
PG-VQFN-56-900