IR3567AMGB07TRP
IR3567AMGB07TRP
Obsolete
Description:  IC REG BUCK 56VQFN
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 23400
IR3567AMGB07TRP vs IR3638DR2G
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Type
PWM
-
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Number of Outputs
8
-
Output Phases
6
-
Voltage - Supply (Vcc/Vdd)
3.3V
-
Frequency - Switching
200kHz ~ 2MHz
-
Duty Cycle (Max)
-
-
Synchronous Rectifier
No
-
Clock Sync
No
-
Serial Interfaces
I2C, PMBus, SMBus
-
Control Features
Enable, Power Good
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
56-VFQFN Exposed Pad
-
Supplier Device Package
PG-VQFN-56-900
-