Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Infineon Technologies IR3567AMAS04TRP
IR3567AMAS04TRP
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG BUCK 56VQFN
Manufacturer:
Infineon Technologies
Datasheet:
IR3567AMAS04TRP Datasheet
History Price: Obsolete
In Stock: 5700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IR3567AMAS04TRP vs IR3638STRPBF
Part No
IR3567AMAS04TRP
IR3638STRPBF
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
PWM
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
8
1
Output Phases
6
1
Voltage - Supply (Vcc/Vdd)
3.3V
5V ~ 13.2V
Frequency - Switching
200kHz ~ 2MHz
400kHz
Duty Cycle (Max)
-
85%
Synchronous Rectifier
No
Yes
Clock Sync
No
No
Serial Interfaces
I2C, PMBus, SMBus
-
Control Features
Enable, Power Good
Enable, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-VFQFN Exposed Pad
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
PG-VQFN-56-900
14-SOIC