Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Infineon Technologies IR3564AMAS01TRP
IR3564AMAS01TRP
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG BUCK 40VQFN
Manufacturer:
Infineon Technologies
Datasheet:
IR3564AMAS01TRP Datasheet
History Price: Obsolete
In Stock: 21500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IR3564AMAS01TRP vs IR3621MPBF
Part No
IR3564AMAS01TRP
IR3621MPBF
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Output Type
PWM
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
5
2
Output Phases
4
2
Voltage - Supply (Vcc/Vdd)
3.3V
5.5V ~ 14.5V
Frequency - Switching
200kHz ~ 2MHz
200kHz ~ 500kHz
Duty Cycle (Max)
-
86.5%
Synchronous Rectifier
No
Yes
Clock Sync
No
Yes
Serial Interfaces
I2C, PMBus, SMBus
-
Control Features
Enable, Power Good
Frequency Control, Power Good, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
PG-VQFN-40-901
32-MLPQ (5x5)