IR3563BMTRPBF
IR3563BMTRPBF
Obsolete
Description:  IC REG CTRLR INTEL 1OUT 48QFN
Manufacturer:  Infineon Technologies
History Price: $3.70000
In Stock: 40600
IR3563BMTRPBF vs IR3628MTRPBF
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Controller, Intel VR12, VR12.5
Controller, DDR
Voltage - Input
3.3V
4.5V ~ 14V
Number of Outputs
1
1
Voltage - Output
-
0.6V ~ 9.94V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
12-VFDFN Exposed Pad
Supplier Device Package
48-QFN (6x6)
12-MLPD (3x4)