Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Infineon Technologies IR3563BMTRPBF
IR3563BMTRPBF
Obsolete
PMIC - Special Purpose Regulators
Description:
IC REG CTRLR INTEL 1OUT 48QFN
Manufacturer:
Infineon Technologies
Datasheet:
IR3563BMTRPBF Datasheet
History Price: $3.70000
In Stock: 40600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IR3563BMTRPBF vs IR3570BMTR1PBF
Part No
IR3563BMTRPBF
IR3570BMTR1PBF
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Controller, Intel VR12, VR12.5
Controller, Intel VR12, VR12.5, AMD SVI1, SVI2
Voltage - Input
3.3V
3.3V
Number of Outputs
1
2
Voltage - Output
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
48-QFN (6x6)
40-QFN (5x5)