IR3541MTRPBF
IR3541MTRPBF
Obsolete
Description:  IC REG CTRLR DDR 2OUT 40QFN
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 43000
IR3541MTRPBF vs IR3831WMTRPBF
Series
-
SupIRBuck
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Controller, DDR, Intel VR12, AMD SVI
Converter, DDR
Voltage - Input
3.3V
1.5V ~ 16V
Number of Outputs
2
1
Voltage - Output
-
0.6V ~ 14.4V
Operating Temperature
-20 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
15-PowerVQFN
Supplier Device Package
40-QFN (6x6)
PQFN (5x6)