Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Infineon Technologies IR3538MIN02TRP
IR3538MIN02TRP
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG BUCK 56VQFN
Manufacturer:
Infineon Technologies
Datasheet:
IR3538MIN02TRP Datasheet
History Price: Obsolete
In Stock: 28200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IR3538MIN02TRP vs IR3624MTRPBF
Part No
IR3538MIN02TRP
IR3624MTRPBF
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
PWM
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
8
1
Output Phases
8
1
Voltage - Supply (Vcc/Vdd)
3.3V
4.5V ~ 14V
Frequency - Switching
200kHz ~ 1.2MHz
600kHz
Duty Cycle (Max)
-
71%
Synchronous Rectifier
No
Yes
Clock Sync
No
No
Serial Interfaces
I2C, PMBus, SMBus
-
Control Features
Enable, Power Good
Current Limit, Soft Start
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-VFQFN Exposed Pad
10-VFDFN Exposed Pad
Supplier Device Package
PG-VQFN-56-901
10-MLPD (3x3)