IR3536AMTRPBF
IR3536AMTRPBF
Obsolete
Description:  IC REG CTRLR DDR 2OUT 48QFN
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 35600
IR3536AMTRPBF vs IR3628MTRPBF
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Controller, DDR, Intel VR12, AMD SVI, PVI
Controller, DDR
Voltage - Input
3.3V
4.5V ~ 14V
Number of Outputs
2
1
Voltage - Output
-
0.6V ~ 9.94V
Operating Temperature
-20 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
12-VFDFN Exposed Pad
Supplier Device Package
48-QFN (7x7)
12-MLPD (3x4)