☰
IPS7091GPBF
IPS7091GPBF
Obsolete
Description:  IC SWITCH IPS HIGH SIDE 8-SOIC
Manufacturer:  Infineon Technologies
Datasheet:   IPS7091GPBF Datasheet
History Price: Obsolete
In Stock: 14610
IPS7091GPBF vs IPS521
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Switch Type
-
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
-
1:1
Output Configuration
High Side
High Side
Output Type
-
N-Channel
Interface
-
On/Off
Voltage - Load
6V ~ 35V
5.5V ~ 35V
Voltage - Supply (Vcc/Vdd)
-
Not Required
Current - Output (Max)
1.5A
2.2A
Rds On (Typ)
80mOhm
55mOhm
Input Type
Non-Inverting
Non-Inverting
Features
-
Auto Restart
Fault Protection
-
Current Limiting (Fixed), Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
8-SOIC
TO-220AB (5-LEAD)
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-220-5