☰
IPS514G
IPS514G
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 28SOIC
Manufacturer:  Infineon Technologies
Datasheet:   IPS514G Datasheet
History Price: Obsolete
In Stock: 49760
IPS514G vs IPS6041STRLPBF
Series
-
-
Packaging
Tube
Cut Tape (CT)
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
4
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
5.5V ~ 35V
6V ~ 28V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
850mA
2.3A
Rds On (Typ)
130mOhm
110mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart
Auto Restart
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature
Current Limiting (Fixed), Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
28-SOIC
D2Pak (SMD-220 5-Lead)
Package / Case
28-SOIC (0.295", 7.50mm Width)
TO-263-5, D2Pak (4 Leads + Tab), TO-263BB