☰
IPS160HTR
IPS160HTR
Active
Description:  IC PWR SWTCH P-CHAN 1:1 PWRSSO12
Manufacturer:  STMicroelectronics
Datasheet:   IPS160HTR Datasheet
History Price: $4.25000
In Stock: 2160
IPS160HTR vs IPS021STRL
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
Low Side
Output Type
P-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
8V ~ 60V
35V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
2.5A
1.8A
Rds On (Typ)
60mOhm
130mOhm
Input Type
Non-Inverting
Non-Inverting
Features
-
-
Fault Protection
Over Temperature, UVLO
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PowerSSO-12
PG-TO263-2
Package / Case
12-PowerLSOP (0.154", 3.90mm Width)
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB