☰
IPS022GTR
IPS022GTR
Obsolete
Description:  IC PWR DRIVER N-CHANNEL 1:1 8SO
Manufacturer:  Infineon Technologies
Datasheet:   IPS022GTR Datasheet
History Price: Obsolete
In Stock: 18045
IPS022GTR vs IPS6041GPBF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Switch Type
General Purpose
-
Number of Outputs
2
1
Ratio - Input:Output
1:1
-
Output Configuration
Low Side
High Side
Output Type
N-Channel
-
Interface
On/Off
-
Voltage - Load
35V (Max)
6V ~ 28V
Voltage - Supply (Vcc/Vdd)
Not Required
-
Current - Output (Max)
1A
1.6A
Rds On (Typ)
130mOhm
110mOhm
Input Type
Non-Inverting
Non-Inverting
Features
-
-
Fault Protection
Current Limiting (Fixed), Over Temperature
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)