ILC5062AIC37X
ILC5062AIC37X
Active
Description:  IC SUPERVISOR PWR SUP SUPPORT
Manufacturer:  Fairchild Semiconductor
History Price: $0.57000
In Stock: 300
ILC5062AIC37X vs ILC5061M44X
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
1
Voltage - Threshold
3.7V
4.4V
Output
Push-Pull, Totem Pole
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
Adjustable/Selectable
Adjustable/Selectable
Operating Temperature
-30 ℃ ~ 80 ℃ (TA)
-30 ℃ ~ 80 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-70, SOT-323
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SC-70-3 (SOT323)
SOT-23