ILC5061M46X
ILC5061M46X
Active
Description:  IC SUPERVISOR PWR SUP SUPPORT
Manufacturer:  Fairchild Semiconductor
Datasheet:   ILC5061M46X Datasheet
History Price: $0.59000
In Stock: 7000
ILC5061M46X vs ILC5062AIC26X
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
1
Voltage - Threshold
4.6V
2.6V
Output
Open Drain or Open Collector
Push-Pull, Totem Pole
Reset
Active Low
Active Low
Reset Timeout
Adjustable/Selectable
Adjustable/Selectable
Operating Temperature
-30 ℃ ~ 80 ℃ (TA)
-30 ℃ ~ 80 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
SC-70, SOT-323
Supplier Device Package
SOT-23
SC-70-3 (SOT323)