Type
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
1
Voltage - Threshold
4.6V
4.6V
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
Adjustable/Selectable
Adjustable/Selectable
Operating Temperature
-30 ℃ ~ 80 ℃ (TA)
-30 ℃ ~ 80 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
SC-70, SOT-323
Supplier Device Package
SOT-23
SC-70-3 (SOT323)