☰
ICS722M
ICS722M
Obsolete
Description:  IC VCXO 3.3V 27MHZ 8-SOIC
Manufacturer:  Renesas Electronics
Datasheet:   ICS722M Datasheet
History Price: Obsolete
In Stock: 240
ICS722M vs ICS271PGIT
Series
-
VersaClock
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Voltage Controlled Crystal Oscillator (VCXO)
Clock/Frequency Synthesizer, Fanout Buffer (Distribution)
PLL
No
Yes with Bypass
Input
Crystal
Crystal
Output
CMOS
CMOS
Number of Circuits
1
1
Ratio - Input:Output
2:1
1:6
Differential - Input:Output
No/No
No/No
Frequency - Max
28MHz
200MHz
Divider/Multiplier
No/No
Yes/Yes
Voltage - Supply
3.15V ~ 3.45V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
20-TSSOP