Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics ICS663MI
ICS663MI
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC PHASE LOCK LOOP 8SOIC
Manufacturer:
Renesas Electronics
Datasheet:
ICS663MI Datasheet
History Price: Obsolete
In Stock: 37110
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ICS663MI vs ICS271PGIT
Part No
ICS663MI
ICS271PGIT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
VersaClock
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Phase Lock Loop (PLL)
Clock/Frequency Synthesizer, Fanout Buffer (Distribution)
PLL
Yes
Yes with Bypass
Input
CMOS
Crystal
Output
CMOS
CMOS
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:6
Differential - Input:Output
No/No
No/No
Frequency - Max
120MHz
200MHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3.13V ~ 5.5V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
20-TSSOP