☰
ICS663M
ICS663M
Obsolete
Description:  IC PHASE LOCK LOOP 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   ICS663M Datasheet
History Price: Obsolete
In Stock: 11345
ICS663M vs ICS271PG
Part No
Series
-
VersaClock
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Phase Lock Loop (PLL)
Clock/Frequency Synthesizer, Fanout Buffer (Distribution)
PLL
Yes
Yes with Bypass
Input
CMOS
Crystal
Output
CMOS
CMOS
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:6
Differential - Input:Output
No/No
No/No
Frequency - Max
120MHz
200MHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3.13V ~ 5.5V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
20-TSSOP