Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics ICS542MIT
ICS542MIT
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:2 156MHZ 8SOIC
Manufacturer:
Renesas Electronics
Datasheet:
ICS542MIT Datasheet
History Price: Obsolete
In Stock: 2320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ICS542MIT vs ICS85454AK-01LF
Part No
ICS542MIT
ICS85454AK-01LF
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution), Divider
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
2
Ratio - Input:Output
1:2
2:1, 1:2
Differential - Input:Output
No/No
Yes/Yes
Input
CMOS
CML, LVDS, LVPECL
Output
3-State, CMOS
LVDS
Frequency - Max
156 MHz
2.5 GHz
Voltage - Supply
3V ~ 5.5V
2.375V ~ 2.625V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-VFQFN Exposed Pad
Supplier Device Package
8-SOIC
16-VFQFN (3x3)