☰
ICS542MIT
ICS542MIT
Obsolete
Description:  IC CLK BUFFER 1:2 156MHZ 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   ICS542MIT Datasheet
History Price: Obsolete
In Stock: 2320
ICS542MIT vs ICS853111AV-01LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution), Divider
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:2
1:9
Differential - Input:Output
No/No
Yes/Yes
Input
CMOS
CML, LVDS, LVPECL, SSTL
Output
3-State, CMOS
ECL, LVPECL
Frequency - Max
156 MHz
2 GHz
Voltage - Supply
3V ~ 5.5V
3V ~ 3.8V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
28-LCC (J-Lead)
Supplier Device Package
8-SOIC
28-PLCC (11.51x11.51)