☰
ICS514MT
ICS514MT
Obsolete
Description:  IC CLOCK GENERATOR 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   ICS514MT Datasheet
History Price: Obsolete
In Stock: 38800
ICS514MT vs ICS290PGIT
Series
LOCO
VersaClock
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Clock Generator, Fanout Distribution
Clock/Frequency Synthesizer
PLL
Yes with Bypass
Yes with Bypass
Input
Clock, Crystal
Clock, Crystal
Output
CMOS
CMOS
Number of Circuits
1
1
Ratio - Input:Output
1:2
1:8
Differential - Input:Output
No/No
No/No
Frequency - Max
140MHz
200MHz
Divider/Multiplier
No/Yes
Yes/Yes
Voltage - Supply
3V ~ 5.5V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
20-TSSOP