Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics ICS512MT
ICS512MT
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR 8SOIC
Manufacturer:
Renesas Electronics
Datasheet:
ICS512MT Datasheet
History Price: Obsolete
In Stock: 9520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ICS512MT vs ICS271PG
Part No
ICS512MT
ICS271PG
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
LOCO
VersaClock
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Clock Generator
Clock/Frequency Synthesizer, Fanout Buffer (Distribution)
PLL
Yes with Bypass
Yes with Bypass
Input
Clock, Crystal
Crystal
Output
CMOS
CMOS
Number of Circuits
1
1
Ratio - Input:Output
1:2
1:6
Differential - Input:Output
No/No
No/No
Frequency - Max
200MHz
200MHz
Divider/Multiplier
No/Yes
Yes/Yes
Voltage - Supply
3V ~ 5.5V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
20-TSSOP