Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics ICS508MI
ICS508MI
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR 8SOIC
Manufacturer:
Renesas Electronics
Datasheet:
ICS508MI Datasheet
History Price: Obsolete
In Stock: 42005
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ICS508MI vs ICS280PG
Part No
ICS508MI
ICS280PG
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
ClockBlocks
VersaClock
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Clock Generator
Clock/Frequency Synthesizer, Fanout Distribution, Spread Spectrum Clock Generator
PLL
No
Yes with Bypass
Input
PECL
Clock, Crystal
Output
CMOS
CMOS
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:4
Differential - Input:Output
Yes/No
No/No
Frequency - Max
250MHz
200MHz
Divider/Multiplier
No/No
Yes/Yes
Voltage - Supply
2.375V ~ 5.5V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
16-TSSOP