☰
ICS508MI
ICS508MI
Obsolete
Description:  IC CLOCK GENERATOR 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   ICS508MI Datasheet
History Price: Obsolete
In Stock: 42005
ICS508MI vs ICS276PG
Part No
Series
ClockBlocks
VersaClock
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Clock Generator
Clock/Frequency Synthesizer, Fanout Buffer (Distribution)
PLL
No
Yes with Bypass
Input
PECL
Crystal
Output
CMOS
CMOS
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:3
Differential - Input:Output
Yes/No
No/No
Frequency - Max
250MHz
200MHz
Divider/Multiplier
No/No
Yes/Yes
Voltage - Supply
2.375V ~ 5.5V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
16-TSSOP