☰
ICS1523MT
ICS1523MT
Obsolete
Description:  IC CLOCK SYNTHESIZER 24SOIC
Manufacturer:  Renesas Electronics
Datasheet:   ICS1523MT Datasheet
History Price: Obsolete
In Stock: 23950
ICS1523MT vs ICS271PGIT
Series
-
VersaClock
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Clock Synthesizer - Video
Clock/Frequency Synthesizer, Fanout Buffer (Distribution)
PLL
Yes
Yes with Bypass
Input
Clock
Crystal
Output
LVPECL, SSTL-3
CMOS
Number of Circuits
1
1
Ratio - Input:Output
1:3
1:6
Differential - Input:Output
No/Yes
No/No
Frequency - Max
250MHz
200MHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3V ~ 3.6V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-SOIC
20-TSSOP