Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Rochester Electronics ICL8211CTY
ICL8211CTY
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
POWER SUPPLY SUPPORT CIRCUIT, FI
Manufacturer:
Rochester Electronics
Datasheet:
ICL8211CTY Datasheet
History Price: $23.49000
In Stock: 42400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ICL8211CTY vs ICL7662CBD
Part No
ICL8211CTY
ICL7662CBD
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rochester Electronics
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
-
Ratiometric
Output Configuration
-
Negative
Topology
-
Charge Pump
Output Type
-
Fixed
Number of Outputs
-
1
Voltage - Input (Min)
-
4.5V
Voltage - Input (Max)
-
20V
Voltage - Output (Min/Fixed)
-
-Vin
Voltage - Output (Max)
-
-
Current - Output
-
-
Frequency - Switching
-
10kHz
Synchronous Rectifier
-
No
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
14-SOIC