ICL8021MTY
ICL8021MTY
Active
Description:  IC POWER 1 CIRCUIT TO99-8
Manufacturer:  Harris Corporation
Datasheet:   ICL8021MTY Datasheet
History Price: $2.97000
In Stock: 49000
ICL8021MTY vs ICL7650SIPD
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Power
Chopper (Zero-Drift)
Number of Circuits
1
1
Output Type
-
-
Slew Rate
16V/μs
2.5V/μs
Gain Bandwidth Product
270 kHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
5 nA
4 pA
Voltage - Input Offset
2 mV
0.7 μV
Current - Supply
-
2mA
Current - Output / Channel
13 mA
-
Voltage - Supply Span (Min)
3 V
4.5 V
Voltage - Supply Span (Max)
36 V
16 V
Operating Temperature
-55 ℃ ~ 125 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
14-DIP (0.300", 7.62mm)
Supplier Device Package
TO-99-8
14-PDIP