Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Maxim Integrated ICL7662CBD
ICL7662CBD
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG CHARGE PUMP INV 14SOIC
Manufacturer:
Maxim Integrated
Datasheet:
ICL7662CBD Datasheet
History Price: Obsolete
In Stock: 44800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ICL7662CBD vs ICL7660SIBAT
Part No
ICL7662CBD
ICL7660SIBAT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Maxim Integrated
Harris Corporation
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Function
Ratiometric
Ratiometric
Output Configuration
Negative
Positive or Negative
Topology
Charge Pump
Charge Pump
Output Type
Fixed
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
1.5V
Voltage - Input (Max)
20V
12V
Voltage - Output (Min/Fixed)
-Vin
-Vin, 2Vin
Voltage - Output (Max)
-
-
Current - Output
-
45mA
Frequency - Switching
10kHz
10kHz ~ 35kHz
Synchronous Rectifier
No
No
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC