ICL7662CBD
ICL7662CBD
Obsolete
Description:  IC REG CHARGE PUMP INV 14SOIC
Manufacturer:  Maxim Integrated
Datasheet:   ICL7662CBD Datasheet
History Price: Obsolete
In Stock: 44800
ICL7662CBD vs ICL7660SIBA
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Ratiometric
Ratiometric
Output Configuration
Negative
Positive or Negative
Topology
Charge Pump
Charge Pump
Output Type
Fixed
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
1.5V
Voltage - Input (Max)
20V
12V
Voltage - Output (Min/Fixed)
-Vin
-Vin, 2Vin
Voltage - Output (Max)
-
-
Current - Output
-
-
Frequency - Switching
10kHz
10kHz ~ 35kHz
Synchronous Rectifier
No
No
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC