ICL7660SCBAZ
ICL7660SCBAZ
Active
Description:  IC REG CHARG PUMP INV 45MA 8SOIC
Manufacturer:  Renesas Electronics
History Price: $2.07000
In Stock: 48400
ICL7660SCBAZ vs ICL7662CBA
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Function
Ratiometric
Ratiometric
Output Configuration
Positive or Negative
Negative
Topology
Charge Pump
Charge Pump
Output Type
Fixed
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
1.5V
4.5V
Voltage - Input (Max)
12V
20V
Voltage - Output (Min/Fixed)
-Vin, 2Vin
-Vin
Voltage - Output (Max)
-
-
Current - Output
45mA
-
Frequency - Switching
10kHz ~ 35kHz
10kHz
Synchronous Rectifier
No
No
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC