Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments ICL7652P
ICL7652P
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP ZERO-DRIFT 1 CIRC 8DIP
Manufacturer:
Texas Instruments
Datasheet:
ICL7652P Datasheet
History Price: $7.12000
In Stock: 24600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ICL7652P vs ICL8021MTY
Part No
ICL7652P
ICL8021MTY
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Harris Corporation
Series
LinCMOS
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
Zero-Drift
Power
Number of Circuits
1
1
Output Type
-
-
Slew Rate
3.1V/μs
16V/μs
Gain Bandwidth Product
1.9 MHz
270 kHz
-3db Bandwidth
-
-
Current - Input Bias
4 pA
5 nA
Voltage - Input Offset
600 μV
2 mV
Current - Supply
1.5mA
-
Current - Output / Channel
-
13 mA
Voltage - Supply Span (Min)
3.8 V
3 V
Voltage - Supply Span (Max)
16 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
TO-99-8 Metal Can
Supplier Device Package
8-PDIP
TO-99-8