ICL7652CWE
ICL7652CWE
Obsolete
Description:  IC OPAMP ZERO-DRIFT 1CIRC 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   ICL7652CWE Datasheet
History Price: Obsolete
In Stock: 31300
ICL7652CWE vs ICL8021CPA
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
Zero-Drift
Power
Number of Circuits
1
1
Output Type
-
-
Slew Rate
0.5V/μs
16V/μs
Gain Bandwidth Product
450 kHz
270 kHz
-3db Bandwidth
-
-
Current - Input Bias
15 pA
7 nA
Voltage - Input Offset
700 μV
2 mV
Current - Supply
2mA
-
Current - Output / Channel
-
13 mA
Voltage - Supply Span (Min)
5 V
3 V
Voltage - Supply Span (Max)
16 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
8-PDIP