Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Maxim Integrated ICL7652CWE
ICL7652CWE
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP ZERO-DRIFT 1CIRC 16SOIC
Manufacturer:
Maxim Integrated
Datasheet:
ICL7652CWE Datasheet
History Price: Obsolete
In Stock: 31300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ICL7652CWE vs ICL7650CTV
Part No
ICL7652CWE
ICL7650CTV
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
Zero-Drift
-
Number of Circuits
1
-
Output Type
-
-
Slew Rate
0.5V/μs
-
Gain Bandwidth Product
450 kHz
-
-3db Bandwidth
-
-
Current - Input Bias
15 pA
-
Voltage - Input Offset
700 μV
-
Current - Supply
2mA
-
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
5 V
-
Voltage - Supply Span (Max)
16 V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
16-SOIC
-