ICL7652CPD
ICL7652CPD
Obsolete
Description:  IC OPAMP ZERO-DRIFT 1 CIRC 14DIP
Manufacturer:  Maxim Integrated
Datasheet:   ICL7652CPD Datasheet
History Price: $5.47000
In Stock: 19100
ICL7652CPD vs ICL8021MTY
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
Zero-Drift
Power
Number of Circuits
1
1
Output Type
-
-
Slew Rate
0.5V/μs
16V/μs
Gain Bandwidth Product
450 kHz
270 kHz
-3db Bandwidth
-
-
Current - Input Bias
15 pA
5 nA
Voltage - Input Offset
700 μV
2 mV
Current - Supply
2mA
-
Current - Output / Channel
-
13 mA
Voltage - Supply Span (Min)
5 V
3 V
Voltage - Supply Span (Max)
16 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
TO-99-8 Metal Can
Supplier Device Package
14-PDIP
TO-99-8