ICL7652BCPD
ICL7652BCPD
Obsolete
Description:  IC OPAMP ZER-DRIFT 1CIRC 14DIP
Manufacturer:  Maxim Integrated
Datasheet:   ICL7652BCPD Datasheet
History Price: $4.51000
In Stock: 6900
ICL7652BCPD vs ICL7650SCPDZ
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Amplifier Type
Chopper (Zero-Drift)
Zero-Drift
Number of Circuits
1
1
Output Type
-
-
Slew Rate
0.5V/μs
2.5V/μs
Gain Bandwidth Product
450 kHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
15 pA
4 pA
Voltage - Input Offset
700 μV
700 μV
Current - Supply
2mA
2mA
Current - Output / Channel
-
30 mA
Voltage - Supply Span (Min)
5 V
4.5 V
Voltage - Supply Span (Max)
16 V
16 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
14-PDIP