ICL7650SCPD
ICL7650SCPD
Obsolete
Description:  IC OPAMP ZERO-DRIFT 1 CIRC 14DIP
Manufacturer:  Renesas Electronics
Datasheet:   ICL7650SCPD Datasheet
History Price: Obsolete
In Stock: 39200
ICL7650SCPD vs ICL7650SCBA-1
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Amplifier Type
Zero-Drift
Zero-Drift
Number of Circuits
1
1
Output Type
-
-
Slew Rate
2.5V/μs
2.5V/μs
Gain Bandwidth Product
2 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 pA
4 pA
Voltage - Input Offset
700 μV
0.7 μV
Current - Supply
2mA
2mA
Current - Output / Channel
30 mA
30 mA
Voltage - Supply Span (Min)
4.5 V
4.5 V
Voltage - Supply Span (Max)
16 V
16 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-PDIP
8-SOIC