ICL7650SCBA-1T
ICL7650SCBA-1T
Obsolete
Description:  IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 21500
ICL7650SCBA-1T vs ICL7653CSA
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Amplifier Type
Zero-Drift
Chopper (Zero-Drift)
Number of Circuits
1
1
Output Type
-
-
Slew Rate
2.5V/μs
2.5V/μs
Gain Bandwidth Product
2 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 pA
4 pA
Voltage - Input Offset
0.7 μV
700 mV
Current - Supply
2mA
1.2mA
Current - Output / Channel
30 mA
-
Voltage - Supply Span (Min)
4.5 V
4.5 V
Voltage - Supply Span (Max)
16 V
16 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC