Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Intersil ICL7650SCBA-1
ICL7650SCBA-1
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC ZERO-DRIFT 1 CIRCUIT 8SOIC
Manufacturer:
Intersil
Datasheet:
ICL7650SCBA-1 Datasheet
History Price: Obsolete
In Stock: 28200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ICL7650SCBA-1 vs ICL7652P
Part No
ICL7650SCBA-1
ICL7652P
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Intersil
Texas Instruments
Series
-
LinCMOS
Packaging
Tube
Tube
Status
Obsolete
Active
Amplifier Type
Zero-Drift
Zero-Drift
Number of Circuits
1
1
Output Type
-
-
Slew Rate
2.5V/μs
3.1V/μs
Gain Bandwidth Product
2 MHz
1.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 pA
4 pA
Voltage - Input Offset
0.7 μV
600 μV
Current - Supply
2mA
1.5mA
Current - Output / Channel
30 mA
-
Voltage - Supply Span (Min)
4.5 V
3.8 V
Voltage - Supply Span (Max)
16 V
16 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP