ICL7650CTV
ICL7650CTV
Active
Description:  OPERATIONAL AMPLIFIER
Manufacturer:  Maxim Integrated
Datasheet:   ICL7650CTV Datasheet
History Price: $4.04000
In Stock: 16000
ICL7650CTV vs ICL7652CWE
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
-
Zero-Drift
Number of Circuits
-
1
Output Type
-
-
Slew Rate
-
0.5V/μs
Gain Bandwidth Product
-
450 kHz
-3db Bandwidth
-
-
Current - Input Bias
-
15 pA
Voltage - Input Offset
-
700 μV
Current - Supply
-
2mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
-
5 V
Voltage - Supply Span (Max)
-
16 V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
16-SOIC