Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Maxim Integrated ICL7650CTV
ICL7650CTV
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
OPERATIONAL AMPLIFIER
Manufacturer:
Maxim Integrated
Datasheet:
ICL7650CTV Datasheet
History Price: $4.04000
In Stock: 16000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ICL7650CTV vs ICL7650SIPD
Part No
ICL7650CTV
ICL7650SIPD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
-
Chopper (Zero-Drift)
Number of Circuits
-
1
Output Type
-
-
Slew Rate
-
2.5V/μs
Gain Bandwidth Product
-
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
4 pA
Voltage - Input Offset
-
0.7 μV
Current - Supply
-
2mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
-
4.5 V
Voltage - Supply Span (Max)
-
16 V
Operating Temperature
-
-25 ℃ ~ 85 ℃
Mounting Type
-
Through Hole
Package / Case
-
14-DIP (0.300", 7.62mm)
Supplier Device Package
-
14-PDIP